onsemi 650 V 20A 650V IGBT Transistor FGAF20S65AQ

Description
IGBT, 650 V, 20A Field Stop Trench 650V, 20A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF20S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20A, 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF20S65AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 650 V, 20A Field Stop Trench 650V, 20A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF20S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20A, 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF20S65AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V 20A 650V IGBT Transistor - 279-FGAF20S65AQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650 V 20A 650V IGBT Transistor
279-FGAF20S65AQ
650 V 20A 650V IGBT Transistor 279-FGAF20S65AQ
IGBT, 650 V, 20A Field Stop Trench 650V, 20A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF20S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20A, 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF20S65AQ can be used for catalog matching and distributor lookup.

IGBT, 650 V, 20A Field Stop Trench 650V, 20A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF20S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20A, 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF20S65AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324410-FGAF20S65AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324410-FGAF20S65AQ
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324410-FGAF20S65AQ
Manufacturer: onsemi Win Source Part Number: 1324410-FGAF20S65AQ Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 75 W Reverse Recovery Time (trr): 235 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 345µJ (on), 95µJ (off) Input Type: Standard Gate Charge: 38 nC Td (on/off) @ 25°C: 18ns/102ns Test Condition: 400V, 10A, 23Ohm, 15V Supplier Device Package: TO-3PF-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-3P-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-FGAF20S65AQ Base Product Number: FGAF20 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324410-FGAF20S65AQ
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 75 W
Reverse Recovery Time (trr): 235 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A
Switching Energy: 345µJ (on), 95µJ (off)
Input Type: Standard
Gate Charge: 38 nC
Td (on/off) @ 25°C: 18ns/102ns
Test Condition: 400V, 10A, 23Ohm, 15V
Supplier Device Package: TO-3PF-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-3P-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-FGAF20S65AQ
Base Product Number: FGAF20
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGAF20S65AQ
Discrete Semiconductor Products - Transistors - IGBTs FGAF20S65AQ
IGBT 650V 20A TO-3PF

IGBT 650V 20A TO-3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGAF20S65AQ 1324410-FGAF20S65AQ FGAF20S65AQ
Product Name 650 V 20A 650V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data