Discrete IGBT, TO-3PN 3L, 3600-RAIL Product overview: FGA90N33ATTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N33ATTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919095-FGA90N33ATTU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench 330 V 90 A 223 W Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: FGA90
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT Trench 330V 90A 223W Through Hole TO-3P
IGBT 330V 90A 223W TO3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGA90N33ATTU | 919095-FGA90N33ATTU | FGA90N33ATTU-ND | FGA90N33ATTU |
| Product Name | IGBT Transistor | IGBTs - Single - FGA90N33ATTU | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 223000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 |