onsemi 330V IGBT Transistor FGA90N33ATDTU

Description
330V, PDP Trench IGBT, 450-TUBE Product overview: FGA90N33ATDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N33ATDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330V, PDP Trench IGBT, 450-TUBE Product overview: FGA90N33ATDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N33ATDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V IGBT Transistor
279-FGA90N33ATDTU
330V IGBT Transistor 279-FGA90N33ATDTU
330V, PDP Trench IGBT, 450-TUBE Product overview: FGA90N33ATDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N33ATDTU can be used for catalog matching and distributor lookup.

330V, PDP Trench IGBT, 450-TUBE Product overview: FGA90N33ATDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N33ATDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA90N33ATDTU - 067185-FGA90N33ATDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA90N33ATDTU
067185-FGA90N33ATDTU
IGBTs - Single - FGA90N33ATDTU 067185-FGA90N33ATDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067185-FGA90N33ATDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 23ns IGBT Type: Trench Input Type: Standard Gate Charge: 95nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 90A VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 223W Pulsed Collector Current: 330A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 20A Alternative Parts (Cross-Reference): FGA70N33BTDTU; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067185-FGA90N33ATDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 95nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 223W
Pulsed Collector Current: 330A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 20A
Alternative Parts (Cross-Reference): FGA70N33BTDTU;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA90N33ATDTU
IGBT Transistors FGA90N33ATDTU
IGBT Transistors 330V 90A PDP Trench

IGBT Transistors 330V 90A PDP Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA90N33ATDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA90N33ATDTU
Discrete Semiconductor Products - Transistors - IGBTs FGA90N33ATDTU
IGBT 330V 90A 223W TO3P

IGBT 330V 90A 223W TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA90N33ATDTU 067185-FGA90N33ATDTU FGA90N33ATDTU FGA90N33ATDTU
Product Name 330V IGBT Transistor IGBTs - Single - FGA90N33ATDTU IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 223000 milliwatts 223000 milliwatts
Unlock Full Specs
to access all available technical data