onsemi Single IGBTs FGA90N30DTU

Description
IGBT 300V 90A 219W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT 300V 90A 219W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGA90N30DTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA90N30DTU-ND
Single IGBTs FGA90N30DTU-ND
IGBT 300V 90A 219W Through Hole TO-3P

IGBT 300V 90A 219W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
90 A 1.4 V 219 W IGBT Transistor
279-FGA90N30DTU
90 A 1.4 V 219 W IGBT Transistor 279-FGA90N30DTU
FAIRCHILD SEMICONDUCTOR FGA90N30DTU IGBT Single Transistor, 90 A, 1.4 V, 219 W, 300 V, TO-3P, 3 Pins Product overview: FGA90N30DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90 A, 1.4 V, 219 W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 90 A, 1.4 V, 219 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N30DTU can be used for catalog matching and distributor lookup.

FAIRCHILD SEMICONDUCTOR FGA90N30DTU IGBT Single Transistor, 90 A, 1.4 V, 219 W, 300 V, TO-3P, 3 Pins Product overview: FGA90N30DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90 A, 1.4 V, 219 W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 90 A, 1.4 V, 219 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA90N30DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1030445-FGA90N30DTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1030445-FGA90N30DTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1030445-FGA90N30DTU
Win Source Part Number: 1030445-FGA90N30DTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 219 W Reverse Recovery Time (trr): 21 ns Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 90 A Current - Collector Pulsed (Icm): 220 A Vce(on) (Max) @ Vge, Ic: 1.4V @ 15V, 20A Input Type: Standard Gate Charge: 87 nC Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FGA180N30DTU; FGA90N33ATDTU; FGPF30N30; STGP100N30; IRG6B330UDPBF; IRG6I320UPBF; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: 2156-FGA90N30DTU-FS, FAIFSCFGA90N30DTU Product Status: Obsolete

Win Source Part Number: 1030445-FGA90N30DTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 219 W
Reverse Recovery Time (trr): 21 ns
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 90 A
Current - Collector Pulsed (Icm): 220 A
Vce(on) (Max) @ Vge, Ic: 1.4V @ 15V, 20A
Input Type: Standard
Gate Charge: 87 nC
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FGA180N30DTU; FGA90N33ATDTU; FGPF30N30; STGP100N30; IRG6B330UDPBF; IRG6I320UPBF;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FGA90N30DTU-FS,FAIFSCFGA90N30DTU
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA90N30DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA90N30DTU
Discrete Semiconductor Products - Transistors - IGBTs FGA90N30DTU
IGBT 300V 90A 219W TO3P

IGBT 300V 90A 219W TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA90N30DTU-ND 279-FGA90N30DTU 1030445-FGA90N30DTU FGA90N30DTU
Product Name Single IGBTs 90 A 1.4 V 219 W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data