330V, 70A PDP IGBT, TO-3P 3L, 3600-RAIL Product overview: FGA70N33BTDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA70N33BTDTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174165-FGA70N33BTDT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 149W
Reverse Recovery Time (trr): 23ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 220A
Input Type: Standard
Gate Charge: 49nC
Part Status: Obsolete(EOL)
Family Name: FGA70N33BTD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Voltage - Collector Emitter Breakdown (Maximum): 330V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 70A
Alternative Parts (Cross-Reference): FGA90N33ATDTU;
Introduction Date: November 02, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IGBT Trench 330V 149W Through Hole TO-3P
IGBT 330V 149W TO3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGA70N33BTDTU | 1174165-FGA70N33BTDTU | FGA70N33BTDTU-ND | FGA70N33BTDTU |
| Product Name | 330V 70A IGBT Transistor | IGBTs - Single - FGA70N33BTDTU | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 149000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VCES | 330 volts |