onsemi 330V 149W IGBT Transistor FGA70N33BTD

Description
IGBT 330V 149W TO3P Product overview: FGA70N33BTD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 149W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 149W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA70N33BTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 330V 149W TO3P Product overview: FGA70N33BTD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 149W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 149W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA70N33BTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 149W IGBT Transistor
279-FGA70N33BTD
330V 149W IGBT Transistor 279-FGA70N33BTD
IGBT 330V 149W TO3P Product overview: FGA70N33BTD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 149W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 149W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA70N33BTD can be used for catalog matching and distributor lookup.

IGBT 330V 149W TO3P Product overview: FGA70N33BTD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 149W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 149W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA70N33BTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA70N33BTD - 040289-FGA70N33BTD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA70N33BTD
040289-FGA70N33BTD
IGBTs - Single - FGA70N33BTD 040289-FGA70N33BTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040289-FGA70N33BTD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 23ns IGBT Type: Trench Input Type: Standard Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 149W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 70A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040289-FGA70N33BTD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 149W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 70A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA70N33BTD 040289-FGA70N33BTD
Product Name 330V 149W IGBT Transistor IGBTs - Single - FGA70N33BTD
PD 149000 milliwatts 149000 milliwatts
Unlock Full Specs
to access all available technical data