IGBT Trench Field Stop 650V 80A 238W Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774530-FGA6540WDF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 238W
Reverse Recovery Time (trr): 101ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.37mJ (on), 250μJ (off)
Input Type: Standard
Gate Charge: 55.5nC
Td (on/off) @ 25°C: 16.8ns/54.4ns
Test Condition: 400V, 40A, 6 Ohm, 15V
Family Name: FGA6540WDF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PN
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A
Alternative Parts (Cross-Reference): STGWT60H60DLFB; STGWT30H65FB; STGWT30V60F; STGWT40H65FB;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 450
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA6540WDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA6540WDF can be used for catalog matching and distributor lookup.
IGBT TRENCH/FS 650V 80A TO3PN
IGBT Transistors FS3TIGBT TO3PN 40A 650V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA6540WDF-ND | 774530-FGA6540WDF | 279-FGA6540WDF | FGA6540WDF | FGA6540WDF |
| Product Name | Single IGBTs | IGBTs - Single - FGA6540WDF | 650 V 40 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | Tube | ||
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube |