onsemi Single IGBTs FGA60N60UFDTU

Description
IGBT Field Stop 600V 120A 298W Through Hole TO-3PN
Request a Quote Datasheet
Description
IGBT Field Stop 600V 120A 298W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGA60N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA60N60UFDTU-ND
Single IGBTs FGA60N60UFDTU-ND
IGBT Field Stop 600V 120A 298W Through Hole TO-3PN

IGBT Field Stop 600V 120A 298W Through Hole TO-3PN

Buy Now Datasheet
IGBTs - Single - FGA60N60UFDTU - 040287-FGA60N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA60N60UFDTU
040287-FGA60N60UFDTU
IGBTs - Single - FGA60N60UFDTU 040287-FGA60N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040287-FGA60N60UFDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 47ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 188nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 298W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 60A Total Switching Energy(Ets): 1.81mJ (on), 810μJ (off) Turn-on and Turn-off delay time: 23ns/130ns Testing Conditions: 400V, 60A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040287-FGA60N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 47ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 188nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 60A
Total Switching Energy(Ets): 1.81mJ (on), 810μJ (off)
Turn-on and Turn-off delay time: 23ns/130ns
Testing Conditions: 400V, 60A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
600V 60A IGBT Transistor
279-FGA60N60UFDTU
600V 60A IGBT Transistor 279-FGA60N60UFDTU
IGBT, 600V, 60A, Field Stop, 450-TUBE Product overview: FGA60N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA60N60UFDTU can be used for catalog matching and distributor lookup.

IGBT, 600V, 60A, Field Stop, 450-TUBE Product overview: FGA60N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA60N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA60N60UFDTU
IGBT Transistors FGA60N60UFDTU
IGBT Transistors 600V 60A FIELD STOP

IGBT Transistors 600V 60A FIELD STOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA60N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA60N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGA60N60UFDTU
IGBT 600V 120A 298W TO3P

IGBT 600V 120A 298W TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA60N60UFDTU-ND 040287-FGA60N60UFDTU 279-FGA60N60UFDTU FGA60N60UFDTU FGA60N60UFDTU
Product Name Single IGBTs IGBTs - Single - FGA60N60UFDTU 600V 60A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data