Manufacturer: ON Semiconductor
Win Source Part Number: 1174164-FGA50S110P
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Input Type: Standard
Gate Charge: 195nC
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1100V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 300W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 50A
IGBT Trench Field Stop 1100V 50A 300W Through Hole TO-3PN
IGBT, 1100V, 50A, Shorted-anode, 450-TUBE Product overview: FGA50S110P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1100V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA50S110P can be used for catalog matching and distributor lookup.
IGBT Transistors 1100 V, 50 A Shorted-anode IGBT
IGBT TRENCH/FS 1100V 50A TO3PN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1174164-FGA50S110P | FGA50S110P-ND | 279-FGA50S110P | FGA50S110P | FGA50S110P |
| Product Name | IGBTs - Single - FGA50S110P | Single IGBTs | 1100V 50A IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1100 volts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3, SC-65-3 |