Manufacturer: ON Semiconductor
Win Source Part Number: 1174163-FGA50N60LS
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 150A
Switching Energy: 1.1mJ (on), 3.2mJ (off)
Input Type: Standard
Gate Charge: 167nC
Test Condition: 300V, 50A, 5.9Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 240W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 50A
Td (on/off) at 25°C: 54ns/146ns
IGBT 600V 100A 240W TO3P Product overview: FGA50N60LS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 240W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 240W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA50N60LS can be used for catalog matching and distributor lookup.
IGBT 600V 100A 240W Through Hole TO-3P
IGBT 600V 100A 240W TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1174163-FGA50N60LS | 279-FGA50N60LS | FGA50N60LS-ND | FGA50N60LS |
| Product Name | IGBTs - Single - FGA50N60LS | 600V 100A 240W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |