IGBT NPT and Trench 1000V 50A 156W Through Hole TO-3P
IGBT, 50A, 1000V, N-CHANNEL Product overview: FGA50N100BNTTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 1000V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 50A, 1000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA50N100BNTTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174162-FGA50N100BNT
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT and Trench
Current - Collector Pulsed (Icm): 200A
Input Type: Standard
Gate Charge: 257nC
Test Condition: 600V, 60A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 156W
Vce(on) (Maximum) at Vge, Ic: 2.9V at 15V, 60A
Td (on/off) at 25°C: 34ns/243ns
IGBT 1000V 50A 156W TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA50N100BNTTU-ND | 279-FGA50N100BNTTU | 1174162-FGA50N100BNTTU | FGA50N100BNTTU |
| Product Name | Single IGBTs | N-Channel 50A 1000V IGBT Transistor | IGBTs - Single - FGA50N100BNTTU | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |