onsemi Single IGBTs FGA50N100BNTD2

Description
IGBT NPT and Trench 1000V 50A 156W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT NPT and Trench 1000V 50A 156W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGA50N100BNTD2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA50N100BNTD2-ND
Single IGBTs FGA50N100BNTD2-ND
IGBT NPT and Trench 1000V 50A 156W Through Hole TO-3P

IGBT NPT and Trench 1000V 50A 156W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
1000V IGBT Transistor
279-FGA50N100BNTD2
1000V IGBT Transistor 279-FGA50N100BNTD2
IGBT, 1000V, NPT Trench, 450-TUBE Product overview: FGA50N100BNTD2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA50N100BNTD2 can be used for catalog matching and distributor lookup.

IGBT, 1000V, NPT Trench, 450-TUBE Product overview: FGA50N100BNTD2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA50N100BNTD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA50N100BNTD2 - 204170-FGA50N100BNTD2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA50N100BNTD2
204170-FGA50N100BNTD2
IGBTs - Single - FGA50N100BNTD2 204170-FGA50N100BNTD2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204170-FGA50N100BNTD 2 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 75ns IGBT Type: NPT and Trench Input Type: Standard Gate Charge: 257nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 156W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A Turn-on and Turn-off delay time: 34ns/243ns Testing Conditions: 600V, 60A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204170-FGA50N100BNTD2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 75ns
IGBT Type: NPT and Trench
Input Type: Standard
Gate Charge: 257nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 156W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A
Turn-on and Turn-off delay time: 34ns/243ns
Testing Conditions: 600V, 60A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA50N100BNTD2
IGBT Transistors FGA50N100BNTD2
IGBT Transistors N-ch / 50A 1000V

IGBT Transistors N-ch / 50A 1000V

Buy Now Datasheet
IGBT 1000V 50A 156W TO3P - 598-FGA50N100BNTD2 - Utmel Electronic Limited
Hong Kong, China
IGBT 1000V 50A 156W TO3P
598-FGA50N100BNTD2
IGBT 1000V 50A 156W TO3P 598-FGA50N100BNTD2
IGBT 1000V 50A 156W TO3P

IGBT 1000V 50A 156W TO3P

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGA50N100BNTD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA50N100BNTD2
Discrete Semiconductor Products - Transistors - IGBTs FGA50N100BNTD2
IGBT 1000V 50A 156W TO3P

IGBT 1000V 50A 156W TO3P

Supplier's Site
Igbt, Single, 1Kv, 50A, To-3P; Dc Collector Current Onsemi - 57AC1889 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1Kv, 50A, To-3P; Dc Collector Current Onsemi
57AC1889
Igbt, Single, 1Kv, 50A, To-3P; Dc Collector Current Onsemi 57AC1889
IGBT, SINGLE, 1KV, 50A, TO-3P; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:156W; Collector Emitter Voltage V(br)ceo:1kV; Transistor Case Style:TO-3P; No. of Pins:3Pins; Operating RoHS Compliant: Yes

IGBT, SINGLE, 1KV, 50A, TO-3P; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:156W; Collector Emitter Voltage V(br)ceo:1kV; Transistor Case Style:TO-3P; No. of Pins:3Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - FGA50N100BNTD2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGA50N100BNTD2
Single IGBTs FGA50N100BNTD2
IGBT 1000V 50A 156W TO3P

IGBT 1000V 50A 156W TO3P

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA50N100BNTD2-ND 279-FGA50N100BNTD2 204170-FGA50N100BNTD2 FGA50N100BNTD2 598-FGA50N100BNTD2 FGA50N100BNTD2 57AC1889 FGA50N100BNTD2
Product Name Single IGBTs 1000V IGBT Transistor IGBTs - Single - FGA50N100BNTD2 IGBT Transistors IGBT 1000V 50A 156W TO3P Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 1Kv, 50A, To-3P; Dc Collector Current Onsemi Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3 TO-3; TO-3P-3, SC-65-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Structure NPT; NPT and Trench
PD 156000 milliwatts 156000 milliwatts 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data