IGBT Trench Field Stop 650V 100A 268W Through Hole TO-3PN
Win Source Part Number: 1187678-FGA5065ADF
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 268 W
Reverse Recovery Time (trr): 31.8 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 100 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 50A
Switching Energy: 1.35mJ (on), 309µJ (off)
Input Type: Standard
Gate Charge: 72.2 nC
Td (on/off) @ 25°C: 20.8ns/62.4ns
Test Condition: 400V, 50A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFGA5065ADF,215
IGBT, 650 V, 50 A Field Stop Trench, 450-TUBE Product overview: FGA5065ADF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 50 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 50 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA5065ADF can be used for catalog matching and distributor lookup.
IGBT TRENCH/FS 650V 100A TO3PN
IGBT Transistors FS3TIGBT TO3PN 50A 650V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA5065ADF-ND | 1187678-FGA5065ADF | 279-FGA5065ADF | FGA5065ADF | FGA5065ADF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 650 V 50 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |