onsemi Single IGBTs FGA40T65UQDF

Description
IGBT NPT 650V 80A 231W Through Hole TO-3PN
Request a Quote Datasheet
Description
IGBT NPT 650V 80A 231W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGA40T65UQDF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA40T65UQDF-ND
Single IGBTs FGA40T65UQDF-ND
IGBT NPT 650V 80A 231W Through Hole TO-3PN

IGBT NPT 650V 80A 231W Through Hole TO-3PN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1003359-FGA40T65UQDF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1003359-FGA40T65UQDF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1003359-FGA40T65UQDF
Win Source Part Number: 1003359-FGA40T65UQDF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Power - Max: 231 W Reverse Recovery Time (trr): 89 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.67V @ 15V, 40A Switching Energy: 989µJ (on), 310µJ (off) Input Type: Standard Gate Charge: 306 nC Td (on/off) @ 25°C: 32ns/271ns Test Condition: 400V, 40A, 6Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFGA40T65UQDF,2 156-FGA40T65UQDF

Win Source Part Number: 1003359-FGA40T65UQDF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Power - Max: 231 W
Reverse Recovery Time (trr): 89 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.67V @ 15V, 40A
Switching Energy: 989µJ (on), 310µJ (off)
Input Type: Standard
Gate Charge: 306 nC
Td (on/off) @ 25°C: 32ns/271ns
Test Condition: 400V, 40A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFGA40T65UQDF,2156-FGA40T65UQDF

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGA40T65UQDF
650 V 40 A IGBT Transistor 279-FGA40T65UQDF
IGBT, 650 V, 40 A Field Stop Trench, 450-TUBE Product overview: FGA40T65UQDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65UQDF can be used for catalog matching and distributor lookup.

IGBT, 650 V, 40 A Field Stop Trench, 450-TUBE Product overview: FGA40T65UQDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65UQDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA40T65UQDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40T65UQDF
Discrete Semiconductor Products - Transistors - IGBTs FGA40T65UQDF
IGBT NPT 650V 80A TO3PN

IGBT NPT 650V 80A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA40T65UQDF
IGBT Transistors FGA40T65UQDF
IGBT Transistors 650V Field Stop Trench IGBT

IGBT Transistors 650V Field Stop Trench IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA40T65UQDF-ND 1003359-FGA40T65UQDF 279-FGA40T65UQDF FGA40T65UQDF FGA40T65UQDF
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data