onsemi IGBTs - Single - FGA40N65SMD FGA40N65SMD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040285-FGA40N65SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 119nC Family Name: FGA40N65SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 349W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 820μJ (on), 260μJ (off) Turn-on and Turn-off delay time: 12ns/92ns Testing Conditions: 400V, 40A, 6 Ohm, 15V Alternative Parts (Cross-Reference): STGWT60H65FB; STGWT40H65FB; IKW30N65EL5XKSA1; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040285-FGA40N65SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 119nC Family Name: FGA40N65SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 349W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 820μJ (on), 260μJ (off) Turn-on and Turn-off delay time: 12ns/92ns Testing Conditions: 400V, 40A, 6 Ohm, 15V Alternative Parts (Cross-Reference): STGWT60H65FB; STGWT40H65FB; IKW30N65EL5XKSA1; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGA40N65SMD - 040285-FGA40N65SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA40N65SMD
040285-FGA40N65SMD
IGBTs - Single - FGA40N65SMD 040285-FGA40N65SMD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040285-FGA40N65SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 119nC Family Name: FGA40N65SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 349W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 820μJ (on), 260μJ (off) Turn-on and Turn-off delay time: 12ns/92ns Testing Conditions: 400V, 40A, 6 Ohm, 15V Alternative Parts (Cross-Reference): STGWT60H65FB; STGWT40H65FB; IKW30N65EL5XKSA1; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040285-FGA40N65SMD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 119nC
Family Name: FGA40N65SMD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 349W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 820μJ (on), 260μJ (off)
Turn-on and Turn-off delay time: 12ns/92ns
Testing Conditions: 400V, 40A, 6 Ohm, 15V
Alternative Parts (Cross-Reference): STGWT60H65FB; STGWT40H65FB; IKW30N65EL5XKSA1;
Introduction Date: October 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-FGA40N65SMD
650V 40A IGBT Transistor 279-FGA40N65SMD
IGBTs 650V, 40A Field Stop IGBT Product overview: FGA40N65SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N65SMD can be used for catalog matching and distributor lookup.

IGBTs 650V, 40A Field Stop IGBT Product overview: FGA40N65SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N65SMD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - 8648782P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi FGA40N65SMD IGBT

onsemi FGA40N65SMD IGBT

Supplier's Site
IGBTs - 8648782 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8648782
IGBTs 8648782
onsemi FGA40N65SMD IGBT

onsemi FGA40N65SMD IGBT

Supplier's Site
IGBTs - 1454447 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1454447
IGBTs 1454447
onsemi FGA40N65SMD IGBT

onsemi FGA40N65SMD IGBT

Supplier's Site
Single IGBTs - FGA40N65SMDOS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA40N65SMDOS-ND
Single IGBTs FGA40N65SMDOS-ND
IGBT Field Stop 650V 80A 349W Through Hole TO-3PN

IGBT Field Stop 650V 80A 349W Through Hole TO-3PN

Buy Now Datasheet
Igbt, 650V, 80A, 175Deg C, 349W Rohs Compliant Onsemi - 54AH8692 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 349W Rohs Compliant Onsemi
54AH8692
Igbt, 650V, 80A, 175Deg C, 349W Rohs Compliant Onsemi 54AH8692
IGBT, 650V, 80A, 175DEG C, 349W ROHS COMPLIANT: YES

IGBT, 650V, 80A, 175DEG C, 349W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA40N65SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40N65SMD
Discrete Semiconductor Products - Transistors - IGBTs FGA40N65SMD
IGBT FIELD STOP 650V 80A TO3PN

IGBT FIELD STOP 650V 80A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA40N65SMD
IGBT Transistors FGA40N65SMD
IGBT Transistors 650V, 40A Field Stop IGBT

IGBT Transistors 650V, 40A Field Stop IGBT

Buy Now Datasheet
Single IGBTs - FGA40N65SMD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGA40N65SMD
Single IGBTs FGA40N65SMD
IGBT FIELD STOP 650V 80A TO3PN

IGBT FIELD STOP 650V 80A TO3PN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 040285-FGA40N65SMD 279-FGA40N65SMD 8648782P 8648782 FGA40N65SMDOS-ND 54AH8692 FGA40N65SMD FGA40N65SMD FGA40N65SMD
Product Name IGBTs - Single - FGA40N65SMD 650V 40A IGBT Transistor IGBTs IGBTs Single IGBTs Igbt, 650V, 80A, 175Deg C, 349W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCE(on) 2.5 volts
PD 349000 milliwatts 349 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; SOT3; TO-3PN Tube TO-3PN To-3pn TO-3; TO-3P-3, SC-65-3 TO-3 TO-3; TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data