onsemi IGBTs - Single - FGA40N60UFDTU FGA40N60UFDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802706-FGA40N60UFDTU Packaging: Tube Mounting Style: Through Hole Power - Max: 160W Reverse Recovery Time (trr): 95ns Current - Collector Pulsed (Icm): 160A Switching Energy: 470μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 77nC Test Condition: 300V, 20A, 10Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 20A Td (on/off) at 25°C: 15ns/65ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802706-FGA40N60UFDTU Packaging: Tube Mounting Style: Through Hole Power - Max: 160W Reverse Recovery Time (trr): 95ns Current - Collector Pulsed (Icm): 160A Switching Energy: 470μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 77nC Test Condition: 300V, 20A, 10Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 20A Td (on/off) at 25°C: 15ns/65ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGA40N60UFDTU - 802706-FGA40N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA40N60UFDTU
802706-FGA40N60UFDTU
IGBTs - Single - FGA40N60UFDTU 802706-FGA40N60UFDTU
Manufacturer: ON Semiconductor Win Source Part Number: 802706-FGA40N60UFDTU Packaging: Tube Mounting Style: Through Hole Power - Max: 160W Reverse Recovery Time (trr): 95ns Current - Collector Pulsed (Icm): 160A Switching Energy: 470μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 77nC Test Condition: 300V, 20A, 10Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 20A Td (on/off) at 25°C: 15ns/65ns

Manufacturer: ON Semiconductor
Win Source Part Number: 802706-FGA40N60UFDTU
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 160W
Reverse Recovery Time (trr): 95ns
Current - Collector Pulsed (Icm): 160A
Switching Energy: 470μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 77nC
Test Condition: 300V, 20A, 10Ohm, 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 20A
Td (on/off) at 25°C: 15ns/65ns

Buy Now
Single IGBTs - FGA40N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA40N60UFDTU-ND
Single IGBTs FGA40N60UFDTU-ND
IGBT 600V 40A 160W Through Hole TO-3P

IGBT 600V 40A 160W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-FGA40N60UFDTU
600V 40A 160W IGBT Transistor 279-FGA40N60UFDTU
IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 600V 40A 160W TO3P - 598-FGA40N60UFDTU - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 40A 160W TO3P
598-FGA40N60UFDTU
IGBT 600V 40A 160W TO3P 598-FGA40N60UFDTU
IGBT 600V 40A 160W TO3P

IGBT 600V 40A 160W TO3P

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGA40N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGA40N60UFDTU
IGBT 600V 40A 160W TO3P

IGBT 600V 40A 160W TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 802706-FGA40N60UFDTU FGA40N60UFDTU-ND 279-FGA40N60UFDTU 598-FGA40N60UFDTU FGA40N60UFDTU
Product Name IGBTs - Single - FGA40N60UFDTU Single IGBTs 600V 40A 160W IGBT Transistor IGBT 600V 40A 160W TO3P Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
Hard To Find - 1MBI900V-120-50 - 1121632-1MBI900V-120-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers