onsemi 600V 40A 160W IGBT Transistor FGA40N60UFD

Description
IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-FGA40N60UFD
600V 40A 160W IGBT Transistor 279-FGA40N60UFD
IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFD can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO3P Product overview: FGA40N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40N60UFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA40N60UFD - 040284-FGA40N60UFD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA40N60UFD
040284-FGA40N60UFD
IGBTs - Single - FGA40N60UFD 040284-FGA40N60UFD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040284-FGA40N60UFD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 95ns Input Type: Standard Gate Charge: 77nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3V @ 15V, 20A Total Switching Energy(Ets): 470μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 15ns/65ns Testing Conditions: 300V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040284-FGA40N60UFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 95ns
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3V @ 15V, 20A
Total Switching Energy(Ets): 470μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 15ns/65ns
Testing Conditions: 300V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA40N60UFD 040284-FGA40N60UFD
Product Name 600V 40A 160W IGBT Transistor IGBTs - Single - FGA40N60UFD
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data