onsemi IGBTs - Single - FGA4060ADF FGA4060ADF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 812548-FGA4060ADF Packaging: Tube Mounting Style: Through Hole Power - Max: 238W Reverse Recovery Time (trr): 26ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 1.37mJ (on), 250μJ (off) Input Type: Standard Gate Charge: 55.5nC Test Condition: 400V, 40A, 6Ohm, 15V Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 16.8ns/54.4ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 812548-FGA4060ADF Packaging: Tube Mounting Style: Through Hole Power - Max: 238W Reverse Recovery Time (trr): 26ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 1.37mJ (on), 250μJ (off) Input Type: Standard Gate Charge: 55.5nC Test Condition: 400V, 40A, 6Ohm, 15V Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 16.8ns/54.4ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGA4060ADF - 812548-FGA4060ADF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA4060ADF
812548-FGA4060ADF
IGBTs - Single - FGA4060ADF 812548-FGA4060ADF
Manufacturer: ON Semiconductor Win Source Part Number: 812548-FGA4060ADF Packaging: Tube Mounting Style: Through Hole Power - Max: 238W Reverse Recovery Time (trr): 26ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 1.37mJ (on), 250μJ (off) Input Type: Standard Gate Charge: 55.5nC Test Condition: 400V, 40A, 6Ohm, 15V Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 16.8ns/54.4ns

Manufacturer: ON Semiconductor
Win Source Part Number: 812548-FGA4060ADF
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 238W
Reverse Recovery Time (trr): 26ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.37mJ (on), 250μJ (off)
Input Type: Standard
Gate Charge: 55.5nC
Test Condition: 400V, 40A, 6Ohm, 15V
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A
Td (on/off) at 25°C: 16.8ns/54.4ns

Buy Now
Single IGBTs - FGA4060ADF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA4060ADF-ND
Single IGBTs FGA4060ADF-ND
IGBT Trench Field Stop 600V 80A 238W Through Hole TO-3PN

IGBT Trench Field Stop 600V 80A 238W Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-FGA4060ADF
IGBT Transistor 279-FGA4060ADF
INSULATED GATE BIPOLAR TRANSISTO Product overview: FGA4060ADF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA4060ADF can be used for catalog matching and distributor lookup.

INSULATED GATE BIPOLAR TRANSISTO Product overview: FGA4060ADF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA4060ADF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA4060ADF
IGBT Transistors FGA4060ADF
IGBT Transistors 650V FS Gen3 Trench IGBT proliferation

IGBT Transistors 650V FS Gen3 Trench IGBT proliferation

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA4060ADF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA4060ADF
Discrete Semiconductor Products - Transistors - IGBTs FGA4060ADF
IGBT TRENCH/FS 600V 80A TO3PN

IGBT TRENCH/FS 600V 80A TO3PN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 812548-FGA4060ADF FGA4060ADF-ND 279-FGA4060ADF FGA4060ADF FGA4060ADF
Product Name IGBTs - Single - FGA4060ADF Single IGBTs IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data