The FGA30S120P is a single IGBT designed for high-speed switching applications, particularly suitable for induction heating and microwave ovens. It features a collector-emitter breakdown voltage of 1300 V and a maximum collector current of 60 A at a case temperature of 25°C. The device exhibits a low saturation voltage of 1.75 V at 30 A, which enhances its efficiency in power applications. With a maximum power dissipation of 348 W and a pulsed collector current capability of 150 A, the FGA30S120P is built to handle demanding operational conditions. It operates within a wide temperature range of -55°C to +175°C, making it versatile for various environments. The IGBT is housed in a TO-3PN package and is RoHS compliant, ensuring it meets environmental standards. Engineers considering this component should note its high input impedance and exceptional avalanche capability, which allow for parallel configurations in applications. The device is popular in the market, with a balanced supply and demand status, making it a reliable choice for projects requiring robust performance in power electronics.
IGBTs Shorted AnodeTM IGBT Product overview: FGA30S120P from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30S120P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038638-FGA30S120P
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 78nC
Family Name: FGA30S120P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1300V
Maximum Power Dissipation: 348W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 30A
Alternative Parts (Cross-Reference): STGWT28IH125DF; TSG25N120CN C0; STGWA25H120F2; RGS50TSX2HRC11;
Introduction Date: January 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 450
IGBT Trench Field Stop 1300V 60A 348W Through Hole TO-3PN
IGBT, 1.3KV, 60A, 175DEG C, 348W ROHS COMPLIANT: YES
INSULATED GATE BIPOLAR TRANSISTO
IGBT TRENCH/FS 1300V 60A TO3PN
IGBT Transistors Shorted AnodeTM IGBT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGA30S120P | 1038638-FGA30S120P | FGA30S120P-ND | 54AH8691 | FGA30S120P | FGA30S120P | FGA30S120P |
| Product Name | IGBT Transistor | IGBTs - Single - FGA30S120P | Single IGBTs | Igbt, 1.3Kv, 60A, 175Deg C, 348W Rohs Compliant Onsemi | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| PD | 348 milliwatts | 348000 milliwatts | |||||
| Package Type | Tube | TO-3; SOT3; TO-3PN | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3; TO-3P-3, SC-65-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |