onsemi 650V 30A IGBT Transistor FGA30N65SMD

Description
IGBT, 650V, 30A, Field Stop, 450-TUBE Product overview: FGA30N65SMD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N65SMD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 650V, 30A, Field Stop, 450-TUBE Product overview: FGA30N65SMD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N65SMD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A IGBT Transistor
279-FGA30N65SMD
650V 30A IGBT Transistor 279-FGA30N65SMD
IGBT, 650V, 30A, Field Stop, 450-TUBE Product overview: FGA30N65SMD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N65SMD can be used for catalog matching and distributor lookup.

IGBT, 650V, 30A, Field Stop, 450-TUBE Product overview: FGA30N65SMD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N65SMD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGA30N65SMD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA30N65SMD-ND
Single IGBTs FGA30N65SMD-ND
IGBT Field Stop 650V 60A 300W Through Hole TO-3PN

IGBT Field Stop 650V 60A 300W Through Hole TO-3PN

Buy Now Datasheet
IGBTs - Single - FGA30N65SMD - 811911-FGA30N65SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA30N65SMD
811911-FGA30N65SMD
IGBTs - Single - FGA30N65SMD 811911-FGA30N65SMD
Manufacturer: ON Semiconductor Win Source Part Number: 811911-FGA30N65SMD Packaging: Tube Mounting Style: Through Hole Power - Max: 300W Reverse Recovery Time (trr): 35ns IGBT Type: Field Stop Current - Collector Pulsed (Icm): 90A Switching Energy: 716μJ (on), 208μJ (off) Input Type: Standard Gate Charge: 87nC Test Condition: 400V, 30A, 6Ohm, 15V Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 30A Td (on/off) at 25°C: 14ns/102ns

Manufacturer: ON Semiconductor
Win Source Part Number: 811911-FGA30N65SMD
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 300W
Reverse Recovery Time (trr): 35ns
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 90A
Switching Energy: 716μJ (on), 208μJ (off)
Input Type: Standard
Gate Charge: 87nC
Test Condition: 400V, 30A, 6Ohm, 15V
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 30A
Td (on/off) at 25°C: 14ns/102ns

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
FGA30N65SMD
IGBT Transistors FGA30N65SMD
IGBT Transistors FS2PIGBT TO3PN 30A 650V

IGBT Transistors FS2PIGBT TO3PN 30A 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA30N65SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA30N65SMD
Discrete Semiconductor Products - Transistors - IGBTs FGA30N65SMD
IGBT FIELD STOP 650V 60A TO3PN

IGBT FIELD STOP 650V 60A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA30N65SMD FGA30N65SMD-ND 811911-FGA30N65SMD FGA30N65SMD FGA30N65SMD
Product Name 650V 30A IGBT Transistor Single IGBTs IGBTs - Single - FGA30N65SMD IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3
Unlock Full Specs
to access all available technical data