onsemi IGBTs - Single - FGA30N60LSDTU FGA30N60LSDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040283-FGA30N60LSDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040283-FGA30N60LSDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGA30N60LSDTU - 040283-FGA30N60LSDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA30N60LSDTU
040283-FGA30N60LSDTU
IGBTs - Single - FGA30N60LSDTU 040283-FGA30N60LSDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040283-FGA30N60LSDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040283-FGA30N60LSDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 35ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 225nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 480W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A
Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off)
Turn-on and Turn-off delay time: 18ns/250ns
Testing Conditions: 400V, 30A, 6.8 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-FGA30N60LSDTU
IGBT Transistor 279-FGA30N60LSDTU
INSULATED GATE BIPOLAR TRANSISTO Product overview: FGA30N60LSDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N60LSDTU can be used for catalog matching and distributor lookup.

INSULATED GATE BIPOLAR TRANSISTO Product overview: FGA30N60LSDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA30N60LSDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA30N60LSDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA30N60LSDTU
Discrete Semiconductor Products - Transistors - IGBTs FGA30N60LSDTU
IGBT TRENCH/FS 600V 60A TO3P

IGBT TRENCH/FS 600V 60A TO3P

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA30N60LSDTU
IGBT Transistors FGA30N60LSDTU
IGBT Transistors 30A 600V N-Ch Planar

IGBT Transistors 30A 600V N-Ch Planar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 040283-FGA30N60LSDTU 279-FGA30N60LSDTU FGA30N60LSDTU FGA30N60LSDTU
Product Name IGBTs - Single - FGA30N60LSDTU IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 1.4 volts
Unlock Full Specs
to access all available technical data