IGBT Trench Field Stop 600V 60A 176W Through Hole TO-3PN
Win Source Part Number: 1022088-FGA3060ADF
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 176 W
Reverse Recovery Time (trr): 26 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A
Switching Energy: 960µJ (on), 165µJ (off)
Input Type: Standard
Gate Charge: 37.4 nC
Td (on/off) @ 25°C: 12ns/42.4ns
Test Condition: 400V, 30A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFGA3060ADF,215
Base Product Number: FGA3060
IGBTs 600V proliferation PFC home application Product overview: FGA3060ADF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA3060ADF can be used for catalog matching and distributor lookup.
IGBT TRENCH/FS 600V 60A TO3PN
IGBT Transistors 600V proliferation PFC home application
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA3060ADF-ND | 1022088-FGA3060ADF | 279-FGA3060ADF | FGA3060ADF | FGA3060ADF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | Tube | ||
| Packing Method | Tube | Tube | Tube; Tube |