onsemi FGA3060ADF-01

Description
FGA3060ADF - Insulated Gate Bipolar Transistor
Request a Quote
Description
FGA3060ADF - Insulated Gate Bipolar Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FGA3060ADF is a 600 V, 30 A field stop trench IGBT in a TO-3PN package, designed for high-efficiency PFC applications such as single boost and interleaved topologies. It features a typical collector-emitter saturation voltage of 1.8 V at 30 A and 15 V gate-emitter voltage, a maximum junction temperature of 175°C, and a thermal resistance from junction to case of 0.85 °C/W for the IGBT. The device is RoHS compliant and includes a freewheeling diode with a continuous forward current rating of 1.5 A at 100°C. Its switching characteristics are optimized for operation above 20 kHz, with a maximum power dissipation of 88 W at 100°C case temperature.

Datasheet Summary
Powered by GS/AI

The FGA3060ADF is a 600 V, 30 A field stop trench IGBT in a TO-3PN package, designed for high-efficiency PFC applications such as single boost and interleaved topologies. It features a typical collector-emitter saturation voltage of 1.8 V at 30 A and 15 V gate-emitter voltage, a maximum junction temperature of 175°C, and a thermal resistance from junction to case of 0.85 °C/W for the IGBT. The device is RoHS compliant and includes a freewheeling diode with a continuous forward current rating of 1.5 A at 100°C. Its switching characteristics are optimized for operation above 20 kHz, with a maximum power dissipation of 88 W at 100°C case temperature.

Suppliers

Company
Product
Description
Supplier Links
 - FGA3060ADF-01 - Rochester Electronics
Newburyport, MA, United States
FGA3060ADF - Insulated Gate Bipolar Transistor

FGA3060ADF - Insulated Gate Bipolar Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number FGA3060ADF-01
Package Type TO-3; TO-3PN-3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details