IGBT Trench Field Stop 1250V 50A 250W Through Hole TO-3PN
IGBT Transistors Shorted Anode IGBT Product overview: FGA25S125P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA25S125P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204169-FGA25S125P
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 204nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1250V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 25A
Total Switching Energy(Ets): 1.09mJ (on), 580μJ (off)
Turn-on and Turn-off delay time: 24ns/502ns
Testing Conditions: 600V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 30
IGBT 1250V 50A 250W TO-3PN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA25S125P-ND | 279-FGA25S125P | 204169-FGA25S125P | FGA25S125P |
| Product Name | Single IGBTs | IGBT Transistor | IGBTs - Single - FGA25S125P | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3PN | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | |
| Structure | Trench Field Stop |