onsemi Single IGBTs FGA25N120ANDTU

Description
IGBT NPT 1200V 40A 310W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT NPT 1200V 40A 310W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGA25N120ANDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA25N120ANDTU-ND
Single IGBTs FGA25N120ANDTU-ND
IGBT NPT 1200V 40A 310W Through Hole TO-3P

IGBT NPT 1200V 40A 310W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
1200V 40A 310W IGBT Transistor
279-FGA25N120ANDTU
1200V 40A 310W IGBT Transistor 279-FGA25N120ANDTU
IGBT 1200V 40A 310W TO3P Product overview: FGA25N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 310W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA25N120ANDTU can be used for catalog matching and distributor lookup.

IGBT 1200V 40A 310W TO3P Product overview: FGA25N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 310W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA25N120ANDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA25N120ANDTU - 774529-FGA25N120ANDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA25N120ANDTU
774529-FGA25N120ANDTU
IGBTs - Single - FGA25N120ANDTU 774529-FGA25N120ANDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774529-FGA25N120ANDT U Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 310W Reverse Recovery Time (trr): 350ns IGBT Type: NPT Current - Collector Pulsed (Icm): 75A Switching Energy: 4.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 200nC Td (on/off) @ 25°C: 60ns/170ns Test Condition: 600V, 25A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: FGA25N120AND Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.2V @ 15V, 25A Alternative Parts (Cross-Reference): STGWT28IH120DF; STGWT20IH125DF; IXSH15N120B; IXSH15N120BSN; Introduction Date: May 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774529-FGA25N120ANDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 310W
Reverse Recovery Time (trr): 350ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 75A
Switching Energy: 4.8mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 200nC
Td (on/off) @ 25°C: 60ns/170ns
Test Condition: 600V, 25A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: FGA25N120AND
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.2V @ 15V, 25A
Alternative Parts (Cross-Reference): STGWT28IH120DF; STGWT20IH125DF; IXSH15N120B; IXSH15N120BSN;
Introduction Date: May 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA25N120ANDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA25N120ANDTU
Discrete Semiconductor Products - Transistors - IGBTs FGA25N120ANDTU
IGBT 1200V 40A 310W TO3P

IGBT 1200V 40A 310W TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA25N120ANDTU-ND 279-FGA25N120ANDTU 774529-FGA25N120ANDTU FGA25N120ANDTU
Product Name Single IGBTs 1200V 40A 310W IGBT Transistor IGBTs - Single - FGA25N120ANDTU Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data