onsemi Through-Hole 1400V 40A IGBT Transistor FGA20S140P

Description
IGBT Transistor N-CH 1400V 40A TO-3P Through Hole Product overview: FGA20S140P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1400V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA20S140P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT Transistor N-CH 1400V 40A TO-3P Through Hole Product overview: FGA20S140P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1400V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA20S140P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1400V 40A IGBT Transistor
279-FGA20S140P
Through-Hole 1400V 40A IGBT Transistor 279-FGA20S140P
IGBT Transistor N-CH 1400V 40A TO-3P Through Hole Product overview: FGA20S140P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1400V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA20S140P can be used for catalog matching and distributor lookup.

IGBT Transistor N-CH 1400V 40A TO-3P Through Hole Product overview: FGA20S140P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1400V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA20S140P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGA20S140P-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA20S140P-ND
Single IGBTs FGA20S140P-ND
IGBT Trench Field Stop 1400V 40A 272W Through Hole TO-3PN

IGBT Trench Field Stop 1400V 40A 272W Through Hole TO-3PN

Buy Now Datasheet
IGBTs - Single - FGA20S140P - 1174155-FGA20S140P - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA20S140P
1174155-FGA20S140P
IGBTs - Single - FGA20S140P 1174155-FGA20S140P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174155-FGA20S140P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 272W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Input Type: Standard Gate Charge: 203.5nC Family Name: FGA20S140P Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3PN Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1400V Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 20A Alternative Parts (Cross-Reference): STGWT20IH125DF; RJH1CF4RDPQ-80#T2; STGW15S120DF3; Introduction Date: February 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174155-FGA20S140P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 272W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Input Type: Standard
Gate Charge: 203.5nC
Family Name: FGA20S140P
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3PN
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1400V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 20A
Alternative Parts (Cross-Reference): STGWT20IH125DF; RJH1CF4RDPQ-80#T2; STGW15S120DF3;
Introduction Date: February 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single IGBTs - FGA20S140P - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGA20S140P
Single IGBTs FGA20S140P
IGBT TRENCH/FS 1400V 40A TO3PN

IGBT TRENCH/FS 1400V 40A TO3PN

Supplier's Site Datasheet
Igbt, 1.4Kv, 20A, 175Deg C, 272W Rohs Compliant Onsemi - 54AH6252 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.4Kv, 20A, 175Deg C, 272W Rohs Compliant Onsemi
54AH6252
Igbt, 1.4Kv, 20A, 175Deg C, 272W Rohs Compliant Onsemi 54AH6252
IGBT, 1.4KV, 20A, 175DEG C, 272W ROHS COMPLIANT: YES

IGBT, 1.4KV, 20A, 175DEG C, 272W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGA20S140P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA20S140P
Discrete Semiconductor Products - Transistors - IGBTs FGA20S140P
IGBT TRENCH/FS 1400V 40A TO3PN

IGBT TRENCH/FS 1400V 40A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA20S140P
IGBT Transistors FGA20S140P
IGBT Transistors USB Port Multimedia Switch

IGBT Transistors USB Port Multimedia Switch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA20S140P FGA20S140P-ND 1174155-FGA20S140P FGA20S140P 54AH6252 FGA20S140P FGA20S140P
Product Name Through-Hole 1400V 40A IGBT Transistor Single IGBTs IGBTs - Single - FGA20S140P Single IGBTs Igbt, 1.4Kv, 20A, 175Deg C, 272W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 272000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3
Unlock Full Specs
to access all available technical data