onsemi 330V 180A IGBT Transistor FGA180N33AT

Description
330V, 180A PDP Trench IGBT Product overview: FGA180N33AT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 180A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N33AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
330V, 180A PDP Trench IGBT Product overview: FGA180N33AT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 180A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N33AT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 180A IGBT Transistor
279-FGA180N33AT
330V 180A IGBT Transistor 279-FGA180N33AT
330V, 180A PDP Trench IGBT Product overview: FGA180N33AT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 180A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N33AT can be used for catalog matching and distributor lookup.

330V, 180A PDP Trench IGBT Product overview: FGA180N33AT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 180A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N33AT can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGA180N33AT - 1174149-FGA180N33AT - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA180N33AT
1174149-FGA180N33AT
IGBTs - Single - FGA180N33AT 1174149-FGA180N33AT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174149-FGA180N33AT Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FGA180N33ATTU; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174149-FGA180N33AT
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FGA180N33ATTU;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA180N33AT 1174149-FGA180N33AT
Product Name 330V 180A IGBT Transistor IGBTs - Single - FGA180N33AT
Package Type SOT3
Unlock Full Specs
to access all available technical data