onsemi N-Channel 180A 300V IGBT Transistor FGA180N30DTU

Description
IGBT, 180A, 300V, N-CHANNEL Product overview: FGA180N30DTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 180A, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N30DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 180A, 300V, N-CHANNEL Product overview: FGA180N30DTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 180A, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N30DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 180A 300V IGBT Transistor
279-FGA180N30DTU
N-Channel 180A 300V IGBT Transistor 279-FGA180N30DTU
IGBT, 180A, 300V, N-CHANNEL Product overview: FGA180N30DTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 180A, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N30DTU can be used for catalog matching and distributor lookup.

IGBT, 180A, 300V, N-CHANNEL Product overview: FGA180N30DTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 180A, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA180N30DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGA180N30DTU - 040282-FGA180N30DTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA180N30DTU
040282-FGA180N30DTU
IGBTs - Single - FGA180N30DTU 040282-FGA180N30DTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040282-FGA180N30DTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 21ns Input Type: Standard Gate Charge: 185nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 180A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 480W Pulsed Collector Current: 450A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 40A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040282-FGA180N30DTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 21ns
Input Type: Standard
Gate Charge: 185nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 180A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 480W
Pulsed Collector Current: 450A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 40A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - FGA180N30DTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA180N30DTU-ND
Single IGBTs FGA180N30DTU-ND
IGBT 300V 180A 480W Through Hole TO-3P

IGBT 300V 180A 480W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA180N30DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA180N30DTU
Discrete Semiconductor Products - Transistors - IGBTs FGA180N30DTU
IGBT 300V 180A 480W TO3P

IGBT 300V 180A 480W TO3P

Supplier's Site
IGBT 300V 180A 480W TO3P - 598-FGA180N30DTU - Utmel Electronic Limited
Hong Kong, China
IGBT 300V 180A 480W TO3P
598-FGA180N30DTU
IGBT 300V 180A 480W TO3P 598-FGA180N30DTU
IGBT 300V 180A 480W TO3P

IGBT 300V 180A 480W TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA180N30DTU 040282-FGA180N30DTU FGA180N30DTU-ND FGA180N30DTU 598-FGA180N30DTU
Product Name N-Channel 180A 300V IGBT Transistor IGBTs - Single - FGA180N30DTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 300V 180A 480W TO3P
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-3; SOT3; TO-3PN TO-3; TO-3P-3, SC-65-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data