IGBT Trench 1250V 30A 136W Through Hole TO-3P
IGBT, 1250V, 15A, Shorted-anode, 450-TUBE Product overview: FGA15S125P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA15S125P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174147-FGA15S125P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 136W
IGBT Type: Trench
Current - Collector Pulsed (Icm): 45A
Input Type: Standard
Gate Charge: 129nC
Family Name: FGA15S125P
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3PN
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1250V
Vce(on) (Maximum) @ Vge, Ic: 2.72V @ 15V, 15A
Alternative Parts (Cross-Reference): IXYH20N120C3D1; GT40Q322; STGWT20IH125DF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 450
IGBT, 1.25KV, 30A, 175DEG C, 136W ROHS COMPLIANT: YES
IGBT Transistors FORECAST FG
IGBT TRENCH 1250V 30A TO3P
IGBT TRENCH 1250V 30A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA15S125P-ND | 279-FGA15S125P | 1174147-FGA15S125P | 54AH8689 | FGA15S125P | FGA15S125P | FGA15S125P |
| Product Name | Single IGBTs | 1250V 15A IGBT Transistor | IGBTs - Single - FGA15S125P | Igbt, 1.25Kv, 30A, 175Deg C, 136W Rohs Compliant Onsemi | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | TO-3 | TO-3; TO-3P-3, SC-65-3 | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube |