Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204166-FGA15N120FTDT
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 575ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2V @ 15V, 15A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IGBT Trench Field Stop 1200V 30A 220W Through Hole TO-3P
IGBT 1200V 30A 220W TO3PN Product overview: FGA15N120FTDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA15N120FTDTU can be used for catalog matching and distributor lookup.
IGBT, 30A, 1200V, N-CHANNEL
IGBT 1200V 30A 220W TO3PN
IGBT 1200V 30A 220W TO3PN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 204166-FGA15N120FTDTU | FGA15N120FTDTU-ND | 279-FGA15N120FTDTU | FGA15N120FTDTU | FGA15N120FTDTU |
| Product Name | IGBTs - Single - FGA15N120FTDTU | Single IGBTs | 1200V 30A 220W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2 volts | ||||
| PD | 220000 milliwatts | 220000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |