IGBT 300V 120A 290W Through Hole TO-3P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774527-FGA120N30DTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 290W
Reverse Recovery Time (trr): 21ns
Current - Collector Pulsed (Icm): 300A
Input Type: Standard
Gate Charge: 120nC
Part Status: Obsolete(EOL)
Family Name: FGA120N30D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce(on) (Maximum) @ Vge, Ic: 1.4V @ 15V, 25A
Alternative Parts (Cross-Reference): FGA120N30D;
Introduction Date: June 18, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IGBT 300V 120A 290W TO3P Product overview: FGA120N30DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 120A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 120A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA120N30DTU can be used for catalog matching and distributor lookup.
IGBT 300V 120A 290W TO3P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGA120N30DTU-ND | 774527-FGA120N30DTU | 279-FGA120N30DTU | FGA120N30DTU |
| Product Name | Single IGBTs | IGBTs - Single - FGA120N30DTU | 300V 120A 290W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |