DIODE GEN PURP 600V 8A DPAK Product overview: FFD08S60S_F085 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD08S60S_F085 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038579-FFD08S60S_F0
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-FFD08S60S_F085 | 1038579-FFD08S60S_F085 |
| Product Name | 600V 8A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - FFD08S60S_F085 |
| Package | Reel - TR | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard | |
| VF | 2.6 volts |