General-purpose Schottky diode in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a forward current rating of 70 mA and a reverse voltage rating of 70 V. It features low capacitance of 2 pF at 1 MHz, low forward voltage drop up to 1 V at 15 mA, and low reverse leakage current up to 10 µA at 70 V. The device is qualified to AEC-Q101 and suitable for automotive applications.
General-purpose Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 70V 70MA SOT323
DIODE SCHOTTKY 70V 70MA SOT323
DIODE SCHOTTKY 70V 70MA SOT323
BAS70W-Q/SOT323/SC-7
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAS70W-QX | 1727-BAS70W-QXDKR-ND | BAS70W-QX |
| Product Name | General-purpose Schottky diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323 | |
| RoHS Compliant | RoHS | ||
| IF | 70 mA |