onsemi Diodes, Rectifiers - Arrays - FFA30UP20DN FFA30UP20DN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 718375-FFA30UP20DN Manufacturer Homepage: www.onsemi.com Reference case: TO-3P Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 718375-FFA30UP20DN Manufacturer Homepage: www.onsemi.com Reference case: TO-3P Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FFA30UP20DN - 718375-FFA30UP20DN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA30UP20DN
718375-FFA30UP20DN
Diodes, Rectifiers - Arrays - FFA30UP20DN 718375-FFA30UP20DN
Manufacturer: ON Semiconductor Win Source Part Number: 718375-FFA30UP20DN Manufacturer Homepage: www.onsemi.com Reference case: TO-3P Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 718375-FFA30UP20DN
Manufacturer Homepage: www.onsemi.com
Reference case: TO-3P
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Diode and Rectifier - 286-FFA30UP20DN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-FFA30UP20DN
Diode and Rectifier 286-FFA30UP20DN
Ultrafast Recovery Power Rectifier Product overview: FFA30UP20DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30UP20DN can be used for catalog matching and distributor lookup.

Ultrafast Recovery Power Rectifier Product overview: FFA30UP20DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30UP20DN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 718375-FFA30UP20DN 286-FFA30UP20DN
Product Name Diodes, Rectifiers - Arrays - FFA30UP20DN Diode and Rectifier
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B3V6-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details