P-Channel JFET, -20V, -2.6A, 140mΩ, Surface Mount Product overview: FDZ661PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ661PZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1059023-FDZ661PZ
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta)
Rds On (Max) @ Id, Vgs: 140mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 1.3W (Ta)
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.8x0.8)
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI5935CDC-T1-E3; FDZ663P; FDFMA2P859T; FDFMA2P853; DMG2301U-7; USB10H;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDZ661PZDKR,ONSONSFD
Base Product Number: FDZ661
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount 4-WLCSP (0.8x0.8)
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount 4-WLCSP (0.8x0.8)
MOSFET P-CH 20V 2.6A 4WLCSP
MOSFET PCh 1.5 V SPECIFIED PowerTrench MOSFET
MOSFET PCh 1.5 V SPECIFIED PowerTrench MOSFET
MOSFET P-CH 20V 2.6A 4WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDZ661PZ | 1059023-FDZ661PZ | FDZ661PZTR-ND | FDZ661PZ | FDZ661PZ | 598-FDZ661PZ | FDZ661PZ |
| Product Name | P-Channel SMD -20V -2.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | MOSFET PCh 1.5 V SPECIFIED PowerTrench MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 400 milliwatts | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 4-XFBGA, WLCSP | 4-XFBGA, WLCSP | 4-XFBGA, WLCSP | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | SILICON |