Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038501-FDZ375P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-WLCSP (1x1)
Dimension: 4-XFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 865pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 78 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
P-Channel 20V 3.7A (Ta) 1.7W (Ta) Surface Mount 4-WLCSP (1x1)
MOSFET P-CH 20V 3.7A 4WLCSP Product overview: FDZ375P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ375P can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V WLCSP 1X1
MOSFET 20V P-Channel 1.5V Specfied PowerTrench
MOSFET P-CH 20V 3.7A 4WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038501-FDZ375P | FDZ375PTR-ND | 278-FDZ375P | 598-FDZ375P | FDZ375P | FDZ375P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ375P | Single FETs, MOSFETs | 20V 3.7A MOSFET Transistor | MOSFET P-CH 20V WLCSP 1X1 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | -20 volts | ||||
| PD | 1700 milliwatts | 1.7 milliwatts | 1700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 4-WLCSP (1x1) | 4-XFBGA, WLCSP | Bulk | 865 pF @ 10 V |