onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ2554PZ FDZ2554PZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099579-FDZ2554PZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 18-BGA (2.5x4) Maximum Power Dissipation: 2.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1430pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099579-FDZ2554PZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 18-BGA (2.5x4) Maximum Power Dissipation: 2.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1430pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ2554PZ - 099579-FDZ2554PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ2554PZ
099579-FDZ2554PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ2554PZ 099579-FDZ2554PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099579-FDZ2554PZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 18-BGA (2.5x4) Maximum Power Dissipation: 2.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1430pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099579-FDZ2554PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 18-BGA (2.5x4)
Maximum Power Dissipation: 2.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 1430pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 6.5A MOSFET Transistor
289-FDZ2554PZ
20V 6.5A MOSFET Transistor 289-FDZ2554PZ
MOSFET 2P-CH 20V 6.5A 18BGA Product overview: FDZ2554PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ2554PZ can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6.5A 18BGA Product overview: FDZ2554PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ2554PZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ2554PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ2554PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ2554PZ
MOSFET 2P-CH 20V 6.5A 18BGA

MOSFET 2P-CH 20V 6.5A 18BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 099579-FDZ2554PZ 289-FDZ2554PZ FDZ2554PZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ2554PZ 20V 6.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details