onsemi Single FETs, MOSFETs FDY102PZ

Description
P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDY102PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDY102PZTR-ND
Single FETs, MOSFETs FDY102PZTR-ND
P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - FDY102PZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDY102PZCT-ND
Single FETs, MOSFETs FDY102PZCT-ND
P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - FDY102PZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDY102PZDKR-ND
Single FETs, MOSFETs FDY102PZDKR-ND
P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

P-Channel 20V 830mA (Ta) 625mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
-20V -1.5V MOSFET Transistor
2088-FDY102PZ
-20V -1.5V MOSFET Transistor 2088-FDY102PZ
MOSFETs -20V Sngle PCh -1.5V Specified PowerTrnc Product overview: FDY102PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY102PZ can be used for catalog matching and distributor lookup.

MOSFETs -20V Sngle PCh -1.5V Specified PowerTrnc Product overview: FDY102PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY102PZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY102PZ - 127200-FDY102PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY102PZ
127200-FDY102PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY102PZ 127200-FDY102PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127200-FDY102PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 830mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.1nC @ 4.5V Max Input Capacitance: 135pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 500 mOhm @ 830mA, 4.5V Alternative Parts (Cross-Reference): SI1303DL-T1-E3; RTF010P02TR; RTF010P02; FDY102PZ; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127200-FDY102PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 830mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.1nC @ 4.5V
Max Input Capacitance: 135pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 500 mOhm @ 830mA, 4.5V
Alternative Parts (Cross-Reference): SI1303DL-T1-E3; RTF010P02TR; RTF010P02; FDY102PZ;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDY102PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDY102PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDY102PZ
MOSFET P-CH 20V 830MA SC89-3

MOSFET P-CH 20V 830MA SC89-3

Supplier's Site
Single FETs, MOSFETs - FDY102PZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDY102PZ
Single FETs, MOSFETs FDY102PZ
MOSFET P-CH 20V 830MA SC89-3

MOSFET P-CH 20V 830MA SC89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDY102PZ
MOSFET FDY102PZ
MOSFET -20V Sngle PCh -1.5V Specified PowerTrnch

MOSFET -20V Sngle PCh -1.5V Specified PowerTrnch

Buy Now Datasheet
Mosfet, P Ch, -20V, -0.83A, Sc-89-3; Channel Type Onsemi - 31Y1416 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -20V, -0.83A, Sc-89-3; Channel Type Onsemi
31Y1416
Mosfet, P Ch, -20V, -0.83A, Sc-89-3; Channel Type Onsemi 31Y1416
MOSFET, P CH, -20V, -0.83A, SC-89-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:830mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, P CH, -20V, -0.83A, SC-89-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:830mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDY102PZTR-ND 2088-FDY102PZ 127200-FDY102PZ FDY102PZ FDY102PZ FDY102PZ 31Y1416
Product Name Single FETs, MOSFETs -20V -1.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY102PZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P Ch, -20V, -0.83A, Sc-89-3; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SC-89, SOT-490 Reel SOT3; SC-89-3 SC-89, SOT-490 SC-89, SOT-490 TO-3
MOSFET Operating Mode Enhancement
PD 625 milliwatts 625 milliwatts 625 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products