Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016223-FDY100PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 100pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
P-CH JFET -20V, -0.35A, 1.2Ω, SC, SMT Product overview: FDY100PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -0.35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDY100PZ can be used for catalog matching and distributor lookup.
P-Channel 20V 350mA (Ta) 625mW (Ta) Surface Mount SC-89-3
P-Channel 20V 350mA (Ta) 625mW (Ta) Surface Mount SC-89-3
MOSFET P-CH 20V 350MA SC89-3
MOSFET P-CH 20V 350MA SC89-3
MOSFET, P CHANNEL, -20V, 0.5OHM, -350mA, SC-89-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:625mW RoHS Compliant: Yes
MOSFET -20VSgl P-Ch -2.5V Spec PwrTrch MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016223-FDY100PZ | 278-FDY100PZ | FDY100PZCT-ND | FDY100PZ | FDY100PZ | 85W3157 | FDY100PZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY100PZ | -20V -0.35A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P Channel, -20V, 0.5Ohm, -350Ma, Sc-89-3; Channel Type Onsemi | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts | 625 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |