onsemi P-Channel Dual 40 V 20 A MOSFET Transistor FDWS9520L-F085

Description
Dual P-Channel PowerTrench® MOSFET - 40 V, - 20 A, 12.5 mΩ, 3000-REEL Product overview: FDWS9520L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 40 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 20 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDWS9520L-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Channel PowerTrench® MOSFET - 40 V, - 20 A, 12.5 mΩ, 3000-REEL Product overview: FDWS9520L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 40 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 20 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDWS9520L-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Dual 40 V 20 A MOSFET Transistor - 289-FDWS9520L-F085 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel Dual 40 V 20 A MOSFET Transistor
289-FDWS9520L-F085
P-Channel Dual 40 V 20 A MOSFET Transistor 289-FDWS9520L-F085
Dual P-Channel PowerTrench® MOSFET - 40 V, - 20 A, 12.5 mΩ, 3000-REEL Product overview: FDWS9520L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 40 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 20 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDWS9520L-F085 can be used for catalog matching and distributor lookup.

Dual P-Channel PowerTrench® MOSFET - 40 V, - 20 A, 12.5 mΩ, 3000-REEL Product overview: FDWS9520L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 40 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 20 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDWS9520L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT8P 40V LL DUAL PQF N56

MOSFET PT8P 40V LL DUAL PQF N56

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDWS9520L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDWS9520L-F085
MOSFET 2P-CH 40V 60.8A 8PQFN

MOSFET 2P-CH 40V 60.8A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDWS9520L-F085 FDWS9520L-F085 FDWS9520L-F085
Product Name P-Channel Dual 40 V 20 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details