Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067127-FDW262P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1193pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 4.5A 8TSSOP Product overview: FDW262P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW262P can be used for catalog matching and distributor lookup.
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP
MOSFET P-CH 20V 4.5A 8TSSOP
MOSFET P-CH 20V 4.5A 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 067127-FDW262P | 278-FDW262P | FDW262P-ND | FDW262P | FDW262P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW262P | 20V 4.5A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |