onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2510NZ FDW2510NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038491-FDW2510NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038491-FDW2510NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2510NZ - 1038491-FDW2510NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2510NZ
1038491-FDW2510NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2510NZ 1038491-FDW2510NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038491-FDW2510NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038491-FDW2510NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 870pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2510NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2510NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2510NZ
MOSFET 2N-CH 20V 6.4A 8TSSOP

MOSFET 2N-CH 20V 6.4A 8TSSOP

Supplier's Site
MOSFET 2N-CH 20V 6.4A 8TSSOP - 598-FDW2510NZ - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 6.4A 8TSSOP
598-FDW2510NZ
MOSFET 2N-CH 20V 6.4A 8TSSOP 598-FDW2510NZ
MOSFET 2N-CH 20V 6.4A 8TSSOP

MOSFET 2N-CH 20V 6.4A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038491-FDW2510NZ FDW2510NZ 598-FDW2510NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2510NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 6.4A 8TSSOP
Polarity N-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 - 1149870-AUIRFS8407 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers