onsemi FET, MOSFET Arrays FDW2507NZ

Description
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 1.1W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 1.1W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDW2507NZ-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDW2507NZ-ND
FET, MOSFET Arrays FDW2507NZ-ND
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 1.1W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 7.5A 1.1W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2507NZ - 1038490-FDW2507NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2507NZ
1038490-FDW2507NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2507NZ 1038490-FDW2507NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038490-FDW2507NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 2152pF @ 10V Maximum Rds On at Id,Vgs: 19 mOhm @ 7.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038490-FDW2507NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 2152pF @ 10V
Maximum Rds On at Id,Vgs: 19 mOhm @ 7.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2507NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2507NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2507NZ
MOSFET 2N-CH 20V 7.5A 8TSSOP

MOSFET 2N-CH 20V 7.5A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDW2507NZ-ND 1038490-FDW2507NZ FDW2507NZ
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2507NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers