onsemi 20V 3.8A MOSFET Transistor FDW2504P

Description
MOSFET 2P-CH 20V 3.8A 8TSSOP Product overview: FDW2504P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2504P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 3.8A 8TSSOP Product overview: FDW2504P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2504P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.8A MOSFET Transistor
289-FDW2504P
20V 3.8A MOSFET Transistor 289-FDW2504P
MOSFET 2P-CH 20V 3.8A 8TSSOP Product overview: FDW2504P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2504P can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.8A 8TSSOP Product overview: FDW2504P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2504P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2504P - 067119-FDW2504P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2504P
067119-FDW2504P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2504P 067119-FDW2504P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067119-FDW2504P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1030pF @ 10V Maximum Rds On at Id,Vgs: 43 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067119-FDW2504P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1030pF @ 10V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2504P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2504P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2504P
MOSFET 2P-CH 20V 3.8A 8TSSOP

MOSFET 2P-CH 20V 3.8A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDW2504P 067119-FDW2504P FDW2504P
Product Name 20V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2504P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; 8-TSSOP
Packing Method Bulk Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFB8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers