onsemi 25V 0.46A SOT-23 MOSFET Transistor FDV304P-NL

Description
Trans MOSFET P-CH 25V 0.46A 3-Pin SOT-23 T/R Product overview: FDV304P-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.46A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.46A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDV304P-NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 25V 0.46A 3-Pin SOT-23 T/R Product overview: FDV304P-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.46A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.46A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDV304P-NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.46A SOT-23 MOSFET Transistor
278-FDV304P-NL
25V 0.46A SOT-23 MOSFET Transistor 278-FDV304P-NL
Trans MOSFET P-CH 25V 0.46A 3-Pin SOT-23 T/R Product overview: FDV304P-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.46A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.46A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDV304P-NL can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 25V 0.46A 3-Pin SOT-23 T/R Product overview: FDV304P-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.46A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.46A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDV304P-NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 263487-FDV304P-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
263487-FDV304P-NL
Discrete Semiconductor Products 263487-FDV304P-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263487-FDV304P-NL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: FDV304P Alternative Parts (Cross-Reference): FDV304P; FDV304P-Q ; FDV304P-D87Z; TSM2303CX RFG; Introduction Date: September 29, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 263487-FDV304P-NL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: FDV304P
Alternative Parts (Cross-Reference): FDV304P; FDV304P-Q ; FDV304P-D87Z; TSM2303CX RFG;
Introduction Date: September 29, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDV304P-NL 263487-FDV304P-NL
Product Name 25V 0.46A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data