Win Source Part Number: 985740-FDU6692
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 54A (Ta)
Rds On (Max) @ Id, Vgs: 12mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2164 pF @ 15 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FDU6692,FAIFSCF
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-CHANNEL POWER MOSFET
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 985740-FDU6692 | FDU6692 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| QG | 25 nC | |
| PD | 1600 milliwatts |