onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3706 FDU3706

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038471-FDU3706 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.7A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1882pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 16.2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038471-FDU3706 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.7A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1882pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 16.2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3706 - 1038471-FDU3706 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3706
1038471-FDU3706
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3706 1038471-FDU3706
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038471-FDU3706 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.7A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1882pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 16.2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038471-FDU3706
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14.7A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1882pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9 mOhm @ 16.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FDU3706
MOSFET Transistor 278-FDU3706
Power Field-Effect Transistor Product overview: FDU3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU3706 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: FDU3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU3706 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDU3706-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDU3706-ND
Single FETs, MOSFETs FDU3706-ND
N-Channel 20V 14.7A (Ta), 50A (Tc) 3.8W (Ta), 44W (Tc) Through Hole I-PAK

N-Channel 20V 14.7A (Ta), 50A (Tc) 3.8W (Ta), 44W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU3706 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU3706
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU3706
MOSFET N-CH 20V 14.7A/50A IPAK

MOSFET N-CH 20V 14.7A/50A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1038471-FDU3706 278-FDU3706 FDU3706-ND FDU3706
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3706 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 20 volts
PD 3800 to 44000 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistors - AIHD10N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers