Manufacturer: ON Semiconductor
Win Source Part Number: 1173933-FDT86246
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223-4
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2.2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 236mOhm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 4nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 215pF at 75V
N-Channel 150V 2A (Ta) 2.2W (Ta) Surface Mount SOT-223-4
N-Channel 150V 2A (Ta) 2.2W (Ta) Surface Mount SOT-223-4
N-Channel 150V 2A (Ta) 2.2W (Ta) Surface Mount SOT-223-4
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDT86246 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86246 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 2A SOT223-4
MOSFET N-CH 150V 2A SOT223-4
MOSFET 150V N-Channel PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173933-FDT86246 | FDT86246TR-ND | 2088-FDT86246 | FDT86246 | FDT86246 | FDT86246 |
| Product Name | Electronic Surplus - FDT86246 | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 150 volts | 150 volts | ||||
| PD | 2200 milliwatts | 2.2 milliwatts | 2200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | Reel | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |