onsemi Single FETs, MOSFETs FDT461N

Description
N-Channel 100V 540mA (Ta) 1.13W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 100V 540mA (Ta) 1.13W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDT461N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT461N-ND
Single FETs, MOSFETs FDT461N-ND
N-Channel 100V 540mA (Ta) 1.13W (Ta) Surface Mount SOT-223-4

N-Channel 100V 540mA (Ta) 1.13W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT461N - 1038461-FDT461N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT461N
1038461-FDT461N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT461N 1038461-FDT461N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038461-FDT461N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.13W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 4nC @ 10V Max Input Capacitance: 74pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 540mA, 10V Alternative Parts (Cross-Reference): ZVN4210GTA; FDT461N_NL; FDT461N_Q; FDT461N; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038461-FDT461N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.13W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 540mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 4nC @ 10V
Max Input Capacitance: 74pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 540mA, 10V
Alternative Parts (Cross-Reference): ZVN4210GTA; FDT461N_NL; FDT461N_Q; FDT461N;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT461N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT461N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT461N
MOSFET N-CH 100V 540MA SOT223-4

MOSFET N-CH 100V 540MA SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDT461N-ND 1038461-FDT461N FDT461N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT461N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-261-4, TO-261AA
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details