onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT457N FDT457N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016216-FDT457N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.9nC @ 5V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016216-FDT457N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.9nC @ 5V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT457N - 016216-FDT457N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT457N
016216-FDT457N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT457N 016216-FDT457N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016216-FDT457N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.9nC @ 5V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016216-FDT457N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5.9nC @ 5V
Max Input Capacitance: 235pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
2088-FDT457N
30V MOSFET Transistor 2088-FDT457N
MOSFETs SOT-223 N-CH 30V Product overview: FDT457N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT457N can be used for catalog matching and distributor lookup.

MOSFETs SOT-223 N-CH 30V Product overview: FDT457N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT457N can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDT457NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT457NCT-ND
Single FETs, MOSFETs FDT457NCT-ND
N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT457NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT457NTR-ND
Single FETs, MOSFETs FDT457NTR-ND
N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT457NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT457NDKR-ND
Single FETs, MOSFETs FDT457NDKR-ND
N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT457N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT457N
Single FETs, MOSFETs FDT457N
MOSFET N-CH 30V 5A SOT223-4

MOSFET N-CH 30V 5A SOT223-4

Supplier's Site Datasheet
N Channel Mosfet, 30V, 5A, Sot-223; Channel Type Onsemi - 38C7189 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 5A, Sot-223; Channel Type Onsemi
38C7189
N Channel Mosfet, 30V, 5A, Sot-223; Channel Type Onsemi 38C7189
N CHANNEL MOSFET, 30V, 5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 5A, Sot-223, Full Reel; Channel Type Onsemi - 85W3156 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 5A, Sot-223, Full Reel; Channel Type Onsemi
85W3156
N Channel Mosfet, 30V, 5A, Sot-223, Full Reel; Channel Type Onsemi 85W3156
N CHANNEL MOSFET, 30V, 5A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 5A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT457N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT457N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT457N
MOSFET N-CH 30V 5A SOT223-4

MOSFET N-CH 30V 5A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDT457N
MOSFET FDT457N
MOSFET SOT-223 N-CH 30V

MOSFET SOT-223 N-CH 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016216-FDT457N 2088-FDT457N FDT457NCT-ND FDT457N 38C7189 FDT457N FDT457N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT457N 30V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 5A, Sot-223; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 3000 milliwatts 3 milliwatts 3000 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type SOT3; SOT-223-4 Reel SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details